Cat5 Patch 4 core stranded RJ45 IP20 5m
Modular Cable Plug to Plug 6p4c (RJ11, RJ14) 16.40' (5.00m) Shielded
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 6236148 | 1195-2235-ND |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) |
| Application | LAN / Ethernet; Networking | |
| Product Type | Patch | |
| Cable Type | Cat 5; Coaxial | Cat 5 |
| Cable Shielding | U/ftp |