HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 09457710153

Description
Modular Cable Plug to Cable 6p4c (RJ11, RJ14) 65.62' (20.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Cable 6p4c (RJ11, RJ14) 65.62' (20.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 09457710153-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
09457710153-ND
Modular/Ethernet Cables (RJ45, RJ11) 09457710153-ND
Modular Cable Plug to Cable 6p4c (RJ11, RJ14) 65.62' (20.00m) Shielded

Modular Cable Plug to Cable 6p4c (RJ11, RJ14) 65.62' (20.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 09457710153-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/409-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details