Cat6 RJ industrial patch lead,10m IP20
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Shielded
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 4983145 | 09457511551-ND |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) |
| Application | LAN / Ethernet; Networking | |
| Product Type | Patch | |
| Cable Type | Cat 6; Coaxial | Cat 6 |
| Cable Shielding | U/ftp |