Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.92' (1.50m) Shielded
Cat6 RJ industrial patch lead,1.5m IP67
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 09457451523-ND | 4983151 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Ethernet Cable |
| Cable Type | Cat 6 | Cat 6; Coaxial |
| Cable Length | 4.92 ft (15 dm) | 4.92 ft (15 dm) |
| Connector Type | Plug to Plug | RJ-45; Male rj45/male rj45 |
| Application | LAN / Ethernet; Networking |