8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 26 AWG Foil, Braid 164.0' (50.0m)
HARTING 09456000542 Ethernet Cable
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Network Cables | Cable Assemblies |
| Product Number | 1195-2218-ND | 9131819 |
| Product Name | Multiple Conductor Cables | Ethernet Cable |
| Product Category | Cable | |
| Cable Length | 164 ft (500 dm) | 164 ft (500 dm) |
| Number of Conductors | 8 # | |
| Rated Temperature | -20 to 80 C (-4 to 176 F) |