HARTING Inc. of North America USB Cables 09454521924

Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 9.84' (3.00m)
Request a Quote Datasheet
Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 09454521924-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
09454521924-ND
USB Cables 09454521924-ND
USB 2.0 Cable A Female to A Male (Circular Coupling) 9.84' (3.00m)

USB 2.0 Cable A Female to A Male (Circular Coupling) 9.84' (3.00m)

Buy Now Datasheet
USB Cables - 7658763 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
7658763
USB Cables 7658763
HARTING 09454521924 USB Cable

HARTING 09454521924 USB Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 09454521924-ND 7658763
Product Name USB Cables USB Cables
Product Type Serial; USB USB
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details