HARTING 09454521903 USB Connector
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Feed Through
USB 2.0 A-A JACK/JACK SERVICE INTERFACE - BLACK
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8755569 | 1195-6784-ND | 09454521903 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Adapters | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) |
| Connector Type | USB | USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Straight; Straight |