HARTING Inc. of North America Ethernet Connectors 09451819002XL

Description
HARTING 09451819002XL Ethernet Connector
Request a Quote Datasheet
Description
HARTING 09451819002XL Ethernet Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 2661261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2661261
Ethernet Connectors 2661261
HARTING 09451819002XL Ethernet Connector

HARTING 09451819002XL Ethernet Connector

Supplier's Site
Ethernet Connectors - 2661262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2661262
Ethernet Connectors 2661262
HARTING 09451819002XL Ethernet Connector

HARTING 09451819002XL Ethernet Connector

Supplier's Site
Pluggable Connector Assemblies - 1195-8954-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1195-8954-ND
Pluggable Connector Assemblies 1195-8954-ND
10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

Buy Now Datasheet
Pluggable Connectors - 09451819002XL - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
09451819002XL
Pluggable Connectors 09451819002XL
IX INDUSTRIAL 10B-1 PLUG SL-I24

IX INDUSTRIAL 10B-1 PLUG SL-I24

Supplier's Site Datasheet
Rj45 Connector, Plug, 10P10C, 1Port; Modular Connector Type Harting - 26AH1123 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 10P10C, 1Port; Modular Connector Type Harting
26AH1123
Rj45 Connector, Plug, 10P10C, 1Port; Modular Connector Type Harting 26AH1123
RJ45 CONNECTOR, PLUG, 10P10C, 1PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 10P10C, 1PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451819002XL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451819002XL
Modular Connectors / Ethernet Connectors 09451819002XL
Modular Connectors / Ethernet Connectors ix Industrial 10B-1 plug SL-I24

Modular Connectors / Ethernet Connectors ix Industrial 10B-1 plug SL-I24

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2661261 1195-8954-ND 09451819002XL 26AH1123 09451819002XL
Product Name Ethernet Connectors Pluggable Connector Assemblies Pluggable Connectors Rj45 Connector, Plug, 10P10C, 1Port; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details