HARTING Inc. of North America Modular/Ethernet Connector (RJ45, RJ11) Plugs 09451819001XL

Description
Plug Modular Connector 10p10c (RJ50) Position Shielded IDC
Request a Quote Datasheet
Description
Plug Modular Connector 10p10c (RJ50) Position Shielded IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1195-8303-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1195-8303-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1195-8303-ND
Plug Modular Connector 10p10c (RJ50) Position Shielded IDC

Plug Modular Connector 10p10c (RJ50) Position Shielded IDC

Buy Now Datasheet
Ethernet Connectors - 1784193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1784193
Ethernet Connectors 1784193
HARTING 09451819001XL

HARTING 09451819001XL

Supplier's Site
Modular Connectors / Ethernet Connectors - 09451819001XL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451819001XL
Modular Connectors / Ethernet Connectors 09451819001XL
Modular Connectors / Ethernet Connectors 10B-1 IDC Plug

Modular Connectors / Ethernet Connectors 10B-1 IDC Plug

Buy Now Datasheet
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting - 73AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting
73AC8728
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting 73AC8728
IX MODULAR CONN, PLUG, 10P10C, 1PORT; LAN Category:-; Product Range:ix Industrial Series; Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Plug RoHS Compliant: Yes

IX MODULAR CONN, PLUG, 10P10C, 1PORT; LAN Category:-; Product Range:ix Industrial Series; Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8303-ND 1784193 09451819001XL 73AC8728
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Ethernet Connectors Modular Connectors / Ethernet Connectors Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 22 to 28 AWG
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products