HARTING Inc. of North America Pluggable Connector Assemblies 09451812562XL

Description
10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Request a Quote Datasheet
Description
10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 1195-8953-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1195-8953-ND
Pluggable Connector Assemblies 1195-8953-ND
10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

Buy Now Datasheet
Ethernet Connectors - 2661260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2661260
Ethernet Connectors 2661260
HARTING 09451812562XL Ethernet Connector

HARTING 09451812562XL Ethernet Connector

Supplier's Site
Ethernet Connectors - 2661259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2661259
Ethernet Connectors 2661259
HARTING 09451812562XL Ethernet Connector

HARTING 09451812562XL Ethernet Connector

Supplier's Site
Pluggable Connector Assemblies - 09451812562XL - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
09451812562XL
Pluggable Connector Assemblies 09451812562XL
IX INDUSTRIAL 10A-1 PLUG SL-I24

IX INDUSTRIAL 10A-1 PLUG SL-I24

Supplier's Site Datasheet
Rj45 Conn, Plug, 10P8C, 1Port, Cat6A; Modular Connector Type Harting - 26AH1122 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 10P8C, 1Port, Cat6A; Modular Connector Type Harting
26AH1122
Rj45 Conn, Plug, 10P8C, 1Port, Cat6A; Modular Connector Type Harting 26AH1122
RJ45 CONN, PLUG, 10P8C, 1PORT, CAT6A; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 10P8C, 1PORT, CAT6A; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451812562XL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451812562XL
Modular Connectors / Ethernet Connectors 09451812562XL
Modular Connectors / Ethernet Connectors ix Industrial 10A-1 plug SL-I24

Modular Connectors / Ethernet Connectors ix Industrial 10A-1 plug SL-I24

Buy Now Datasheet
Pluggable Connectors - 09451812562XL - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
09451812562XL
Pluggable Connectors 09451812562XL
IX INDUSTRIAL 10A-1 PLUG SL-I24

IX INDUSTRIAL 10A-1 PLUG SL-I24

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8953-ND 2661260 09451812562XL 26AH1122 09451812562XL 09451812562XL
Product Name Pluggable Connector Assemblies Ethernet Connectors Pluggable Connector Assemblies Rj45 Conn, Plug, 10P8C, 1Port, Cat6A; Modular Connector Type Harting Modular Connectors / Ethernet Connectors Pluggable Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details