HARTING Inc. of North America Pluggable Connector Assemblies 09451812560XL

Description
10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Request a Quote Datasheet
Description
10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 1195-8297-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1195-8297-ND
Pluggable Connector Assemblies 1195-8297-ND
10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)

10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
Ethernet Connectors - 1784180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1784180
Ethernet Connectors 1784180
HARTING 09451812560XL

HARTING 09451812560XL

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
09451812560XL
Power Connectors 09451812560XL
ix Industrial 10A-1 plug SL-S

ix Industrial 10A-1 plug SL-S

Buy Now
Pluggable Connectors - 09451812560XL - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
09451812560XL
Pluggable Connectors 09451812560XL
IX INDUSTRIAL 10A-1 SOLDER PLUG

IX INDUSTRIAL 10A-1 SOLDER PLUG

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451812560XL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451812560XL
Modular Connectors / Ethernet Connectors 09451812560XL
Modular Connectors / Ethernet Connectors 10A-1 Solder Plug

Modular Connectors / Ethernet Connectors 10A-1 Solder Plug

Buy Now Datasheet
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting - 73AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting
73AC8725
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting 73AC8725
IX MODULAR CONN, PLUG, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

IX MODULAR CONN, PLUG, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting - 78AC4924 - Newark, An Avnet Company
Chicago, IL, United States
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting
78AC4924
Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting 78AC4924
IX MODULAR CONN, PLUG, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

IX MODULAR CONN, PLUG, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8297-ND 1784180 09451812560XL 09451812560XL 09451812560XL 73AC8725 78AC4924
Product Name Pluggable Connector Assemblies Ethernet Connectors Power Connectors Pluggable Connectors Modular Connectors / Ethernet Connectors Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting Ix Modular Conn, Plug, 10P10C, 1Port; Lan Category Harting
Mounting Free Hanging (In-Line) Plug-in mount Cable Mount
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products