Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
HARTING 09451511520 RJ45 Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3582-ND | 7714854 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Voltage Rating | 125 volts | |
| Contact Size (AWG) | 24 to 28 AWG |