HARTING Inc. of North America Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting 09300240301ML

Description
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting - 71J9102 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting
71J9102
Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting 71J9102
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71J9102
Product Name Rectangular Power Base, Size 24B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details