HARTING Inc. of North America Base Panel, Bulkhead, 2 Levers, Han 16B, Metal; Heavy Duty Connector Type Harting 09300160301YYC

Description
BASE PANEL, BULKHEAD, 2 LEVERS, HAN 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
BASE PANEL, BULKHEAD, 2 LEVERS, HAN 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Panel, Bulkhead, 2 Levers, Han 16B, Metal; Heavy Duty Connector Type Harting - 07P9854 - Newark, An Avnet Company
Chicago, IL, United States
Base Panel, Bulkhead, 2 Levers, Han 16B, Metal; Heavy Duty Connector Type Harting
07P9854
Base Panel, Bulkhead, 2 Levers, Han 16B, Metal; Heavy Duty Connector Type Harting 07P9854
BASE PANEL, BULKHEAD, 2 LEVERS, HAN 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes

BASE PANEL, BULKHEAD, 2 LEVERS, HAN 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07P9854
Product Name Base Panel, Bulkhead, 2 Levers, Han 16B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details