HARTING Inc. of North America Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting 09300060301ML

Description
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting - 71J9095 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting
71J9095
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting 71J9095
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71J9095
Product Name Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details