HARTING Inc. of North America Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting 0930 010 0542

Description
HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting - 19J2153 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting
19J2153
Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting 19J2153
HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J2153
Product Name Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details