HARTING Inc. of North America Plug, Din41612, R/a, C/2, 48Way; Product Range Harting 0923 148 6921

Description
PLUG, DIN41612, R/A, C/2, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R/A, C/2, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/a, C/2, 48Way; Product Range Harting - 25M0044 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, C/2, 48Way; Product Range Harting
25M0044
Plug, Din41612, R/a, C/2, 48Way; Product Range Harting 25M0044
PLUG, DIN41612, R/A, C/2, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

PLUG, DIN41612, R/A, C/2, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0044
Product Name Plug, Din41612, R/a, C/2, 48Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details