HARTING Inc. of North America Heavy Duty Hood, Base, Bhd Mount, 1Lever; Heavy Duty Connector Type Harting 0920 010 0321

Description
HEAVY DUTY HOOD, BASE, BHD MOUNT, 1LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:Han A Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, BASE, BHD MOUNT, 1LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:Han A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Base, Bhd Mount, 1Lever; Heavy Duty Connector Type Harting - 11J1311 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Base, Bhd Mount, 1Lever; Heavy Duty Connector Type Harting
11J1311
Heavy Duty Hood, Base, Bhd Mount, 1Lever; Heavy Duty Connector Type Harting 11J1311
HEAVY DUTY HOOD, BASE, BHD MOUNT, 1LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:Han A Series RoHS Compliant: Yes

HEAVY DUTY HOOD, BASE, BHD MOUNT, 1LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; Product Range:Han A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11J1311
Product Name Heavy Duty Hood, Base, Bhd Mount, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details