HARTING Inc. of North America Free Hanging, Panel Mount 09185646813

Description
64 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
64 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1195-1765-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1195-1765-ND
Free Hanging, Panel Mount 1195-1765-ND
64 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

64 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
IDC Connectors - 4263823 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
4263823
IDC Connectors 4263823
HARTING 09185646813 IDC Connector

HARTING 09185646813 IDC Connector

Supplier's Site
IDC Connectors - 9229938 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
9229938
IDC Connectors 9229938
HARTING 09185646813 IDC Connector

HARTING 09185646813 IDC Connector

Supplier's Site
Connectors Board to Board, Card Edge - 09185646813 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Card Edge
09185646813
Connectors Board to Board, Card Edge 09185646813
SEK-18 SV FE TYPA ZGL 64P

SEK-18 SV FE TYPA ZGL 64P

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-1765-ND 4263823 09185646813
Product Name Free Hanging, Panel Mount IDC Connectors Connectors Board to Board, Card Edge
Mounting Free Hanging (In-Line) Cable mount
Contact Size (AWG) 26 to 28 AWG
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details