HARTING Inc. of North America Headers, Male Pins 09185266902

Description
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1195-4525-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-4525-ND
Headers, Male Pins 1195-4525-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 7407186 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7407186
PCB Headers 7407186
HARTING 09185266902 PCB Header

HARTING 09185266902 PCB Header

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-4525-ND 7407186
Product Name Headers, Male Pins PCB Headers
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers