20 Way 2.54mm Pitch Right Angle Header, Male, 2A, 350V Product overview: 09185206903 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 350V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-09185206903 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 9229893 | 314-09185206903 | 1195-1707-ND |
| Product Name | PCB Headers | 2A 350V Electronic Connector | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle; Right angle | ||
| Termination | Solder | Solder | |
| Mounting | Through hole | Through Hole, Right Angle |