20 Pos 2 Row Male Pin Header, 2A, 0.1" Pitch, Through Hole, Grey Product overview: 09185206902 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-09185206902 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-09185206902 | 1195-4514-ND |
| Product Name | Through-Hole 2A Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | |
| Termination | Through Hole | |
| Current Rating | 2.0 amps |