"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
16 Pos 2 Row Male Header, 2.54mm Pitch, Solder, 1A, 350V Product overview: 09185166324 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-09185166324 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1694-ND | 9234833 | 6935303P | 314-09185166324 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 1A 350V Electronic Connector |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Number of Contacts | 16 # | |||
| Geometry | Straight; Straight | Straight |