"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
CONN HEADER R/A 14POS 2.54MM Product overview: 09185146323 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-09185146323 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1684-ND | 314-09185146323 | 6935255 | 6935255P |
| Product Name | Headers, Male Pins | Electronic Connector | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | ||
| Number of Contacts | 14 # | |||
| Termination | Solder | Solder |