10 Pos 2 Row Straight Male Pin Connector, 1A, 350V, Gold Plated Product overview: 09185106904 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-09185106904 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 4098786 | 314-09185106904 | 1195-1675-ND |
| Product Name | PCB Headers | 1A 350V Electronic Connector | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight; Straight | ||
| Termination | Solder | Solder |