HARTING 09180377007 Ribbon Cable
"Flat Ribbon Cable Black 37 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 6937771 | 1195-7512-ND |
| Product Name | Ribbon Cable | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Standards / Certifications | RoHS | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned |