HARTING Inc. of North America Flat Ribbon Cables 09180147001

Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 1195-4453-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
1195-4453-ND
Flat Ribbon Cables 1195-4453-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable - 6937658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
6937658
Ribbon Cable 6937658
HARTING 09180147001 Ribbon Cable

HARTING 09180147001 Ribbon Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Flat Cables Cable Assemblies
Product Number 1195-4453-ND 6937658
Product Name Flat Ribbon Cables Ribbon Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Number of Conductors 14 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details