Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
HARTING INC. OF NORTH AMERICA
09140006463 -- HEAVY DUTY POWER CONNECTOR CONTACTS
HARTING Inc. of North America
Heavy Duty Power Connector Contacts
09140006463
Description
Pneumatic metal contact 3mm female+valve
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pneumatic metal contact 3mm female+valve
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
1469162
Heavy Duty Power Connector Contacts
1469162
Pneumatic metal contact 3mm female+valve
Pneumatic metal contact 3mm female+valve
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Contacts
Product Number
1469162
Product Name
Heavy Duty Power Connector Contacts
Shape / Form
Pin
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Micro-D Crimp Vacuum-Side Contacts, Beryllium-Copper alloy, 0.018″ Dia Pin, Package of 25
A11543-1
Specs
Contact Material
Cu
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 07 - AZ 08 - AZ08K
View Details
TE Connectivity
Automotive Terminals
1-1897562-3
Specs
Applications
Motor or Generator
Plating / Coating
Tin; Tin (Sn)
Length
0.5512 inch (14 mm)
View Details
Molex Signal Tech Industrial Ltd.
Rugged D-Sub with Twinax/Quadrax contacts: 100 ohm quadrax and/or differential pair twinax
View Details