HARTING Inc. of North America Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket Rohs Compliant Harting 0914 002 2751

Description
Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket RoHS Compliant: Yes
Description
Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket Rohs Compliant Harting - 19J1985 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket Rohs Compliant Harting
19J1985
Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket Rohs Compliant Harting 19J1985
Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket RoHS Compliant: Yes

Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 19J1985
Product Name Heavy Duty Connector Insert, Han-Modular Series, 2, 1, Receptacle, Socket Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

406 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.406 inches
View Details
End stop - KYC-40 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers