48 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole
HARTING 09062486848 Connector
CONN DIN RCPT 48POS PCB GOLD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1336-ND | 742696 | 09062486848 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | |
| Mounting | Through Hole | ||
| Contact Pitch | 5.08 mm (0.2000 inch) |