48 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole
48 way DIN41612 flow solder socket
HARTING 09062486835 DIN 41612 Connector
DIN-POWER F048FS-4,5C1-2
CONN DIN RCPT 48POS PCB GOLD Product overview: 09062486835 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09062486835 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 48POS PCB GOLD
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1334-ND | 9230887 | 09062486835 | 307-09062486835 | 09062486835 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Connectors Board to Board, Backplane, DIN41612 | Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | Board to Board Connector | ||
| Mounting | Through Hole | Through hole | |||
| Contact Pitch | 5.08 mm (0.2000 inch) | ||||
| Number of Contacts | 48 # |