48 (Power) Position Din Connector Receptacle, Female Sockets Through Hole
DIN 41612 Receptacle, 48 Pos, 3 Row, 5.08mm Pitch, 6A Product overview: 09062486834 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09062486834 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 48POS PCB
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1333-ND | 4444296 | 307-09062486834 | 09062486834 |
| Product Name | DIN 41612 | DIN 41612 Connectors | 6A Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | ||
| Mounting | Through Hole | |||
| Contact Pitch | 5.08 mm (0.2000 inch) | |||
| Number of Contacts | 48 # |