48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
HARTING 09062482835 DIN 41612 Connector
HARTING 09062482835 DIN 41612 Connector
HARTING 09062482835 DIN 41612 Connector
CONN DIN RCPT 48POS PCB GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-4323-ND | 9231795 | 7407045P | 09062482835 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | DIN Connector | |
| Mounting | Through Hole | |||
| Current Rating | 6.0 amps | |||
| Contact Pitch | 5.08 mm (0.2000 inch) |