The DIN 41612 Backplane Connector, part number 09062326894, is a female connector designed for PCB applications. It features 32 contacts arranged in three rows with a contact spacing of 3.81 mm on the mating side and 5.08 mm on the termination side. The connector utilizes wave soldering termination and has a termination length of 4.5 mm. It is rated for a current of 6 A and operates within a temperature range of -55 °C to +125 °C. The connector has a contact resistance of ,â§15 mΩ and an insulation resistance greater than 10^12 Ω. It supports a minimum of 400 mating cycles and has a test voltage rating of 1.55 kV. The materials used include thermoplastic resin for the insert and copper alloy for the contacts, which are compliant with RoHS and UL 94 V-0 flammability standards. The connector is equipped with a fixing flange for PCB mounting and offers various coding options to prevent cross-plugging. It is suitable for applications requiring reliable connections in environments adhering to IEC 60603-2 standards.
32 (Power) Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 32POS PCB
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-1326-ND | 09062326894 |
| Product Name | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets |