31 Pos 3 Row 5.08mm Pitch Female Header Connector, 2A, 500V Product overview: 09062316822 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09062316822 can be used for catalog matching and distributor lookup.
HARTING 09062316822 DIN 41612 Connector
HARTING 09062316822 DIN 41612 Connector
HARTING 09062316822 DIN 41612 Connector
31 (24 + 7 Power) Position Din Connector Header, Male Pins and Blades Gold or Gold-Palladium Panel Mount, Through Hole
CONN DIN HDR 31POS PNL MNT GOLD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 307-09062316822 | 7407023 | 7407023P | 1195-4316-ND | 09062316822 |
| Product Name | 2A 500V Electronic Connector | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Termination | Solder | Solder | |||
| Voltage Rating | 500 volts | ||||
| Current Rating | 2.0 amps | ||||
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins and Blades |