HARTING 09062316821 DIN 41612 Connector
31 (24 + 7 Power) Position Din Connector Receptacle, Female Sockets and Blade Sockets Gold Panel Mount, Through Hole
CONN DIN RCPT 31POS PNL MNT GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 481998 | 9230926 | 1195-4315-ND | 09062316821 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets and Blade Sockets | |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | ||
| Geometry | Straight; Straight | Straight; Straight | ||
| Termination | Wire wrap/faston | Faston, wire wrap |