48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
DIN-Power F048MS-3,0C1-2-NFF
DIN 41612,Type F,48W,6A,male,connec
CONN DIN HDR 48POS PCB RA GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5722-ND | 7577910P | 7577910 | 09061486901222 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector; Rectangular Connectors, Heavy Duty | DIN Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | |||
| Current Rating | 15.0 amps | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |