HARTING Inc. of North America DIN 41612 09061482901

Description
48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
Request a Quote Datasheet
Description
48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 1195-1304-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
1195-1304-ND
DIN 41612 1195-1304-ND
48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle

48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
6A Electronic Connector
307-09061482901
6A Electronic Connector 307-09061482901
48 Pos 3 Row Male RA Header, 5.08mm Pitch, Solder, 6A, 125°C Product overview: 09061482901 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09061482901 can be used for catalog matching and distributor lookup.

48 Pos 3 Row Male RA Header, 5.08mm Pitch, Solder, 6A, 125°C Product overview: 09061482901 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09061482901 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 09061482901 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
09061482901
Backplane Connectors - DIN 41612 09061482901
CONN DIN HDR 48POS PCB RA

CONN DIN HDR 48POS PCB RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-1304-ND 307-09061482901 09061482901
Product Name DIN 41612 6A Electronic Connector Backplane Connectors - DIN 41612
Connector Type Header, Male Pins
Mounting Through Hole, Right Angle
Contact Pitch 5.08 mm (0.2000 inch)
Number of Contacts 48 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-083LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details