15 Position Din Connector Header, Male Pins Through Hole, Right Angle
DIN 41612,Type H15,15W,15A,male,con
DIN-Power H015MS-3,2C1-1 NFF
CONN DIN HDR 15POS PCB RA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-6103-ND | 7577932 | 7577932P | 09061152911222 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector; Rectangular Connectors, Heavy Duty | DIN Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | |||
| Current Rating | 15.0 amps | |||
| Contact Pitch | 10.16 mm (0.4000 inch) |