HARTING Inc. of North America Socket, Din41612, H, 15Way; Product Range Harting 0906 215 2871

Description
SOCKET, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, H, 15Way; Product Range Harting - 25M0035 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, H, 15Way; Product Range Harting
25M0035
Socket, Din41612, H, 15Way; Product Range Harting 25M0035
SOCKET, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

SOCKET, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0035
Product Name Socket, Din41612, H, 15Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details