HARTING Inc. of North America Receptacle, Din 41612, Z+D, 15P; Product Range Harting 0906 215 2821

Description
RECEPTACLE, DIN 41612, Z+D, 15P; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Description
RECEPTACLE, DIN 41612, Z+D, 15P; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Din 41612, Z+D, 15P; Product Range Harting - 25M0034 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Din 41612, Z+D, 15P; Product Range Harting
25M0034
Receptacle, Din 41612, Z+D, 15P; Product Range Harting 25M0034
RECEPTACLE, DIN 41612, Z+D, 15P; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

RECEPTACLE, DIN 41612, Z+D, 15P; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0034
Product Name Receptacle, Din 41612, Z+D, 15P; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Paladin Daughtercard - 130-8262-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details