HARTING Inc. of North America Plug, Din41612, R/a, H, 15Way; Product Range Harting 0906 115 2932

Description
PLUG, DIN41612, R/A, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R/A, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/a, H, 15Way; Product Range Harting - 86K0147 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, H, 15Way; Product Range Harting
86K0147
Plug, Din41612, R/a, H, 15Way; Product Range Harting 86K0147
PLUG, DIN41612, R/A, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

PLUG, DIN41612, R/A, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86K0147
Product Name Plug, Din41612, R/a, H, 15Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details