HARTING Inc. of North America Socket, Din41612, H, 15Way; Product Range Harting 0906 015 2813

Description
SOCKET, DIN41612, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, H, 15Way; Product Range Harting - 25M0031 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, H, 15Way; Product Range Harting
25M0031
Socket, Din41612, H, 15Way; Product Range Harting 25M0031
SOCKET, DIN41612, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

SOCKET, DIN41612, H, 15WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:10.16mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0031
Product Name Socket, Din41612, H, 15Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details