HARTING Inc. of North America Socket, Din41612, D, 32Way; Product Range Harting 0904 232 6821

Description
SOCKET, DIN41612, D, 32WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes
Description
SOCKET, DIN41612, D, 32WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, D, 32Way; Product Range Harting - 26M5266 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, D, 32Way; Product Range Harting
26M5266
Socket, Din41612, D, 32Way; Product Range Harting 26M5266
SOCKET, DIN41612, D, 32WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

SOCKET, DIN41612, D, 32WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5266
Product Name Socket, Din41612, D, 32Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details