HARTING Inc. of North America Socket, Din41612, C, 96Way; Product Range Harting 0903 296 6825

Description
SOCKET, DIN41612, C, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. RoHS Compliant: Yes
Description
SOCKET, DIN41612, C, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, C, 96Way; Product Range Harting - 26M5260 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, C, 96Way; Product Range Harting
26M5260
Socket, Din41612, C, 96Way; Product Range Harting 26M5260
SOCKET, DIN41612, C, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. RoHS Compliant: Yes

SOCKET, DIN41612, C, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5260
Product Name Socket, Din41612, C, 96Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details