HARTING Inc. of North America Socket, Din41612, M, 24+8Way; Product Range Harting 0903 224 6805

Description
SOCKET, DIN41612, M, 24+8WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, M, 24+8WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, M, 24+8Way; Product Range Harting - 25M0022 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, M, 24+8Way; Product Range Harting
25M0022
Socket, Din41612, M, 24+8Way; Product Range Harting 25M0022
SOCKET, DIN41612, M, 24+8WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, DIN41612, M, 24+8WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0022
Product Name Socket, Din41612, M, 24+8Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products