HARTING Inc. of North America Plug, Din41612, R/a, M, 42+6Way; Product Range Harting 0903 142 6901

Description
PLUG, DIN41612, R/A, M, 42+6WAY; Product Range:DIN 41612 Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R/A, M, 42+6WAY; Product Range:DIN 41612 Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/a, M, 42+6Way; Product Range Harting - 26M5249 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, M, 42+6Way; Product Range Harting
26M5249
Plug, Din41612, R/a, M, 42+6Way; Product Range Harting 26M5249
PLUG, DIN41612, R/A, M, 42+6WAY; Product Range:DIN 41612 Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

PLUG, DIN41612, R/A, M, 42+6WAY; Product Range:DIN 41612 Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5249
Product Name Plug, Din41612, R/a, M, 42+6Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details