HARTING Inc. of North America Socket, Idc, Din41612, Type B; No. Of Contacts Harting 0902 264 6828

Description
SOCKET, IDC, DIN41612, TYPE B; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Backplane; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, IDC, DIN41612, TYPE B; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Backplane; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Idc, Din41612, Type B; No. Of Contacts Harting - 25M0015 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Idc, Din41612, Type B; No. Of Contacts Harting
25M0015
Socket, Idc, Din41612, Type B; No. Of Contacts Harting 25M0015
SOCKET, IDC, DIN41612, TYPE B; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Backplane; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, IDC, DIN41612, TYPE B; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Backplane; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0015
Product Name Socket, Idc, Din41612, Type B; No. Of Contacts Harting
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details