HARTING Inc. of North America Electrical Cable/Wire 0902 264 6825

Description
SOCKET, DIN41612, B, 64WAY; PRODUCT RANGE:DIN 41612 SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOCKET, DIN41612, B, 64WAY; PRODUCT RANGE:DIN 41612 SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 18842259 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
18842259
Electrical Cable/Wire 18842259
SOCKET, DIN41612, B, 64WAY; PRODUCT RANGE:DIN 41612 SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOCKET, DIN41612, B, 64WAY; PRODUCT RANGE:DIN 41612 SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 18842259
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details