HARTING Inc. of North America Socket, Din41612, B, 64Way; Product Range Harting 0902 264 6821

Description
SOCKET, DIN41612, B, 64WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor RoHS Compliant: Yes
Description
SOCKET, DIN41612, B, 64WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, B, 64Way; Product Range Harting - 26M5243 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, B, 64Way; Product Range Harting
26M5243
Socket, Din41612, B, 64Way; Product Range Harting 26M5243
SOCKET, DIN41612, B, 64WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor RoHS Compliant: Yes

SOCKET, DIN41612, B, 64WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5243
Product Name Socket, Din41612, B, 64Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Banana Plug, Stacking - 9203 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details